Samtec Inc. PCB Sockets ESQ-120-24-T-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-120-24-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 2081285 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081285
PCB Sockets 2081285
Samtec ESQ-120-24-T-D PCB Socket

Samtec ESQ-120-24-T-D PCB Socket

Supplier's Site
PCB Sockets - 2081284 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081284
PCB Sockets 2081284
Samtec ESQ-120-24-T-D PCB Socket

Samtec ESQ-120-24-T-D PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-120-24-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-120-24-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-120-24-T-D
CONN SOCKET 40POS 0.1 TIN PCB

CONN SOCKET 40POS 0.1 TIN PCB

Supplier's Site
Connector, 40Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec - 85AC1755 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 40Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec
85AC1755
Connector, 40Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec 85AC1755
CONNECTOR, 40POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, 40POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec - 92P0812 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
92P0812
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec 92P0812
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-120-24-T-D 2081285 ESQ-120-24-T-D 85AC1755 92P0812
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, 40Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
Geometry Straight; Vertical
Termination Solder Solder Through Hole
Mounting Through hole Through Hole Through Hole Mount
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers