Samtec ESQ-120-14-G-S PCB Socket
Samtec ESQ-120-14-G-S PCB Socket
.100 PC104 Elevated Skt Strip
CONN SOCKET 20POS 0.1 GOLD PCB
SOCKET, 2.54MM, 1X20 POSITION, ELEVATED; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 20POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1803889 | ESQ-120-14-G-S | ESQ-120-14-G-S | 92P0766 | 33AC2621 |
| Product Name | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, 1X20 Position, Elevated; Connector Systems Samtec | Connector, Rcpt, 20Pos, 1Row, 2.54Mm; Pitch Spacing Samtec | |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder | Through Hole | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Voltage Rating | 225 volts | 550 volts |