Samtec Inc. PCB Sockets ESQ-120-13-G-D

Description
Samtec ESQ-120-13-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-120-13-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1803987 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803987
PCB Sockets 1803987
Samtec ESQ-120-13-G-D PCB Socket

Samtec ESQ-120-13-G-D PCB Socket

Supplier's Site
PCB Sockets - 1803516 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803516
PCB Sockets 1803516
Samtec ESQ-120-13-G-D PCB Socket

Samtec ESQ-120-13-G-D PCB Socket

Supplier's Site
 - ESQ-120-13-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, 2X20 Position, Elevated; Connector Systems Samtec - 48P5217 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X20 Position, Elevated; Connector Systems Samtec
48P5217
Socket, 2.54Mm, 2X20 Position, Elevated; Connector Systems Samtec 48P5217
SOCKET, 2.54MM, 2X20 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X20 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803987 ESQ-120-13-G-D 48P5217
Product Name PCB Sockets Socket, 2.54Mm, 2X20 Position, Elevated; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Plug - NECU-S-M12G3-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details