Samtec Inc. PCB Sockets ESQ-120-12-T-D

Description
Samtec ESQ-120-12-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-120-12-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1803526 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803526
PCB Sockets 1803526
Samtec ESQ-120-12-T-D PCB Socket

Samtec ESQ-120-12-T-D PCB Socket

Supplier's Site
PCB Sockets - 1803991 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803991
PCB Sockets 1803991
Samtec ESQ-120-12-T-D PCB Socket

Samtec ESQ-120-12-T-D PCB Socket

Supplier's Site
 - ESQ-120-12-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec - 92P0735 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
92P0735
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec 92P0735
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC2619 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC2619
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC2619
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-120-12-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-120-12-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-120-12-T-D
CONN SOCKET 40POS 0.1 TIN PCB

CONN SOCKET 40POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803526 ESQ-120-12-T-D 92P0735 33AC2619 ESQ-120-12-T-D
Product Name PCB Sockets Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Through Hole Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 225 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details