Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec ESQ-119-44-G-D

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec - 92P0701 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec
92P0701
Socket, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec 92P0701
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 38 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Vertical Tht, 38Way Rohs Compliant Samtec - 73AJ4609 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 38Way Rohs Compliant Samtec
73AJ4609
Socket, 2.54Mm, Vertical Tht, 38Way Rohs Compliant Samtec 73AJ4609
SOCKET, 2.54MM, VERTICAL THT, 38WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, VERTICAL THT, 38WAY ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-119-44-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-119-44-G-D
CONN SOCKET 38POS 0.1 GOLD PCB

CONN SOCKET 38POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 92P0701 73AJ4609 ESQ-119-44-G-D
Product Name Socket, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec Socket, 2.54Mm, Vertical Tht, 38Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details