Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-119-14-T-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote
Description
.100 PC104 Elevated Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 38 Position (part number 92P0677) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 38 contacts, making it suitable for various electronic connections. The socket is constructed with black glass-filled polyester for the insulator and phosphor bronze for the contacts, which can be plated with either gold or tin over nickel. This product has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 mating cycles with a gold plating thickness of 10µ" (0.25µm). The socket is RoHS compliant and lead-free solderable, suitable for wave soldering processes. It is important to note that some lengths, styles, and options may be non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 38 Position (part number 92P0677) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 38 contacts, making it suitable for various electronic connections. The socket is constructed with black glass-filled polyester for the insulator and phosphor bronze for the contacts, which can be plated with either gold or tin over nickel. This product has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 mating cycles with a gold plating thickness of 10µ" (0.25µm). The socket is RoHS compliant and lead-free solderable, suitable for wave soldering processes. It is important to note that some lengths, styles, and options may be non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-119-14-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-119-14-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-119-14-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-119-14-T-D
CONN SOCKET 38POS 0.1 TIN PCB

CONN SOCKET 38POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec - 92P0677 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec
92P0677
Socket, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec 92P0677
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 38 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-119-14-T-D ESQ-119-14-T-D 92P0677
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Lobe® Dual Row Vertical SMT -Type VV -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers