The Connector, Rcpt, 38Pos, 2Rows, 2.54Mm (part number 92P0662) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 38 contacts arranged in two rows and is suitable for through-hole mounting. The connector is part of the ESQ series and is RoHS compliant. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.7 A per pin, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. Insertion and withdrawal forces are specified, with standard values of 6 oz and 5 oz respectively for single contacts. The connector is designed for a maximum of 100 cycles with 10µ" gold plating. It is lead-free solderable, suitable for wave soldering only.
CONN SOCKET 38POS 0.1 GOLD PCB
CONNECTOR, RCPT, 38POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-119-12-G-D | 92P0662 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 38Pos, 2Rows, 2.54Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | SolderRoHS Compliant: Yes |
| Mounting | Through Hole | Through Hole Mount |