Samtec Inc. Header, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-118-14-G-S-LL

Description
HEADER, 18 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 18 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P0571 - Newark, An Avnet Company
Chicago, IL, United States
Header, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
92P0571
Header, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 92P0571
HEADER, 18 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 18 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-118-14-G-S-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-118-14-G-S-LL
CONN SOCKET 18POS 0.1 GOLD PCB

CONN SOCKET 18POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 92P0571 ESQ-118-14-G-S-LL
Product Name Header, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Kinked Pin, Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details