Samtec Inc. PCB Sockets ESQ-118-13-G-D

Description
Samtec ESQ-118-13-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-118-13-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081266 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081266
PCB Sockets 2081266
Samtec ESQ-118-13-G-D PCB Socket

Samtec ESQ-118-13-G-D PCB Socket

Supplier's Site
PCB Sockets - 2081265 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081265
PCB Sockets 2081265
Samtec ESQ-118-13-G-D PCB Socket

Samtec ESQ-118-13-G-D PCB Socket

Supplier's Site
 - ESQ-118-13-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-118-13-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-118-13-G-D
CONN SOCKET 36POS 0.1 GOLD PCB

CONN SOCKET 36POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 2X18 Position, Elevated; Connector Systems Samtec - 92P0560 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X18 Position, Elevated; Connector Systems Samtec
92P0560
Socket, 2.54Mm, 2X18 Position, Elevated; Connector Systems Samtec 92P0560
SOCKET, 2.54MM, 2X18 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X18 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081266 ESQ-118-13-G-D ESQ-118-13-G-D 92P0560
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X18 Position, Elevated; Connector Systems Samtec
Geometry Straight; Vertical
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N Female Clamp Connector for HLF400 Cable - ET-NFS-CT-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers