Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec ESQ-117-23-G-S

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec - 92P0490 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec
92P0490
Socket, 2.54Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec 92P0490
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-117-23-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-117-23-G-S
CONN SOCKET 17POS 0.1 GOLD PCB

CONN SOCKET 17POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 92P0490 ESQ-117-23-G-S
Product Name Socket, 2.54Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 25256572 - Radwell International
Specs
Gender Male / Plug
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details