The Socket, 2.54mm, Vertical Through Hole, 51 Position (part number 84T2894) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 51 contacts, making it suitable for various electronic configurations. The socket is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with plating options available in gold or tin over nickel. This product has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 cycles with 10µ" gold plating. The insertion depth ranges from 3.68 mm to 6.35 mm, with standard insertion and withdrawal forces of 6 oz and 5 oz, respectively. The product is RoHS compliant and lead-free solderable, suitable for wave soldering processes. This socket is a reliable choice for engineers looking for a robust connector solution in their designs.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 51 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T2894 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 51 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |