Samtec Inc. Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-116-59-G-T

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-116-59-G-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P0456 - Newark, An Avnet Company
Chicago, IL, United States
Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
92P0456
Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 92P0456
HEADER, 48 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 48 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-116-59-G-T 92P0456
Product Name Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data