The Header, part number 92P0432, features 16 contacts arranged in a single row with a through-hole mounting design. It has a pitch spacing of 2.54 mm, making it suitable for board-to-board connections. The header is RoHS compliant and constructed from black glass-filled polyester for the insulator, with contacts made of phosphor bronze. The product supports a current rating of 5.7 A per pin when two pins are powered and has a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The header is designed for standard insertion force applications and is compatible with various connector systems, including TSW and ESQ types.
CONN SOCKET 16POS 0.1 GOLD PCB
HEADER, 16 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-116-44-S-S | 92P0432 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Header, 16 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |