The Socket 2.54mm Vertical Through Hole, 48 Position (part number 92P0410) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 48 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This socket has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the product is RoHS compliant and lead-free solderable, suitable for wave soldering only. Engineers should consider this socket for applications requiring reliable connections in compact spaces, particularly where low insertion force options are beneficial.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 48 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92P0410 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 48 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |