Samtec Inc. PCB Sockets ESQ-116-14-T-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-116-14-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 2081260 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081260
PCB Sockets 2081260
Samtec ESQ-116-14-T-D PCB Socket

Samtec ESQ-116-14-T-D PCB Socket

Supplier's Site
PCB Sockets - 2081259 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081259
PCB Sockets 2081259
Samtec ESQ-116-14-T-D PCB Socket

Samtec ESQ-116-14-T-D PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-116-14-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-116-14-T-D
CONN SOCKET 32POS 0.1 TIN PCB

CONN SOCKET 32POS 0.1 TIN PCB

Supplier's Site
Connector, Rcpt, 32Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC2615 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 32Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC2615
Connector, Rcpt, 32Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC2615
CONNECTOR, RCPT, 32POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 32POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 32 Position; Connector Systems Samtec - 92P0363 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 32 Position; Connector Systems Samtec
92P0363
Socket, 2.54Mm, Vertical Through Hole, 32 Position; Connector Systems Samtec 92P0363
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-116-14-T-D 2081260 ESQ-116-14-T-D 33AC2615 92P0363
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 32Pos, 2Row, 2.54Mm; Pitch Spacing Samtec Socket, 2.54Mm, Vertical Through Hole, 32 Position; Connector Systems Samtec
Geometry Straight; Vertical
Termination Solder Solder Through Hole
Mounting Through hole Through Hole Through Hole Mount
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano NSS Series Strip Connectors - Single Row Pre Wired - Type WD -  - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details