Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-115-38-G-D

Description
CONN SOCKET 30POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 30POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-115-38-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-115-38-G-D
CONN SOCKET 30POS 0.1 GOLD PCB

CONN SOCKET 30POS 0.1 GOLD PCB

Supplier's Site
Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P0284 - Newark, An Avnet Company
Chicago, IL, United States
Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
92P0284
Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 92P0284
HEADER, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-115-38-G-D 92P0284
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK SHROUDED HEADER STRAIGHT - 10065490-148TRLF - Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Geometry Straight
Termination Surface Mount
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details