Samtec Inc. PCB Sockets ESQ-115-14-G-D

Description
Samtec ESQ-115-14-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-115-14-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081255 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081255
PCB Sockets 2081255
Samtec ESQ-115-14-G-D PCB Socket

Samtec ESQ-115-14-G-D PCB Socket

Supplier's Site
PCB Sockets - 2081256 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081256
PCB Sockets 2081256
Samtec ESQ-115-14-G-D PCB Socket

Samtec ESQ-115-14-G-D PCB Socket

Supplier's Site
 - ESQ-115-14-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, 2X15 Position, Elevated; Connector Systems Samtec - 92P0235 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X15 Position, Elevated; Connector Systems Samtec
92P0235
Socket, 2.54Mm, 2X15 Position, Elevated; Connector Systems Samtec 92P0235
SOCKET, 2.54MM, 2X15 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X15 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-115-14-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-115-14-G-D
CONN SOCKET 30POS 0.1 GOLD PCB

CONN SOCKET 30POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081255 ESQ-115-14-G-D 92P0235 ESQ-115-14-G-D
Product Name PCB Sockets Socket, 2.54Mm, 2X15 Position, Elevated; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Vertical
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40829-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
RJ45 For 4 Pair Cables Plug Connector - Shielded Cat 5e / Cat 6 - 110630 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details