Samtec ESQ-115-12-G-D PCB Socket
Samtec ESQ-115-12-G-D PCB Socket
.100 PC104 Elevated Skt Strip
CONN SOCKET 30POS 0.1 GOLD PCB
SOCKET, 2.54MM, 2X15 POSITION, ELEVATED; Connector Systems:Board-to-Boa
Connector Receptacle 30 Position 0.100" (2.54mm) Gold Through Hole
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1976565 | ESQ-115-12-G-D | ESQ-115-12-G-D | 92P0211 | 680-ESQ-115-12-G-D |
| Product Name | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, 2X15 Position, Elevated; Connector Systems Samtec | Connector Receptacle 30 Position 0.100" (2.54mm) Gold Through Hole | |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |