Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec ESQ-114-23-T-S

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec - 92P0126 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec
92P0126
Socket, 2.54Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec 92P0126
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-114-23-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-114-23-T-S
CONN SOCKET 14POS 0.1 TIN PCB

CONN SOCKET 14POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 92P0126 ESQ-114-23-T-S
Product Name Socket, 2.54Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
MINITEK RECEPTACLE - 10065490-130TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104178-6 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
2 suppliers