Samtec Inc. PCB Sockets ESQ-113-14-G-D

Description
Samtec ESQ-113-14-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-113-14-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1803622 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803622
PCB Sockets 1803622
Samtec ESQ-113-14-G-D PCB Socket

Samtec ESQ-113-14-G-D PCB Socket

Supplier's Site
 - ESQ-113-14-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, 2X13 Position, Elevated; Connector Systems Samtec - 91P9995 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X13 Position, Elevated; Connector Systems Samtec
91P9995
Socket, 2.54Mm, 2X13 Position, Elevated; Connector Systems Samtec 91P9995
SOCKET, 2.54MM, 2X13 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X13 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803622 ESQ-113-14-G-D 91P9995
Product Name PCB Sockets Socket, 2.54Mm, 2X13 Position, Elevated; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details