Samtec Inc. PCB Sockets ESQ-113-12-G-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-113-12-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 1803620 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803620
PCB Sockets 1803620
Samtec ESQ-113-12-G-D PCB Socket

Samtec ESQ-113-12-G-D PCB Socket

Supplier's Site
PCB Sockets - 1804022 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804022
PCB Sockets 1804022
Samtec ESQ-113-12-G-D PCB Socket

Samtec ESQ-113-12-G-D PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-113-12-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-113-12-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-113-12-G-D
CONN SOCKET 26POS 0.1 GOLD PCB

CONN SOCKET 26POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 2X13 Position, Elevated; Connector Systems Samtec - 91P9972 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X13 Position, Elevated; Connector Systems Samtec
91P9972
Socket, 2.54Mm, 2X13 Position, Elevated; Connector Systems Samtec 91P9972
SOCKET, 2.54MM, 2X13 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X13 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, 2X13Way, Elevated Rohs Compliant Samtec - 73AJ4607 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X13Way, Elevated Rohs Compliant Samtec
73AJ4607
Socket, 2.54Mm, 2X13Way, Elevated Rohs Compliant Samtec 73AJ4607
SOCKET, 2.54MM, 2X13WAY, ELEVATED ROHS COMPLIANT: YES

SOCKET, 2.54MM, 2X13WAY, ELEVATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-113-12-G-D 1803620 ESQ-113-12-G-D 91P9972 73AJ4607
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X13 Position, Elevated; Connector Systems Samtec Socket, 2.54Mm, 2X13Way, Elevated Rohs Compliant Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 225 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-SMAN-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details