Samtec Inc. Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-112-33-S-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-112-33-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 44P2596 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
44P2596
Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 44P2596
HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-112-33-S-D 44P2596
Product Name Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details