The Socket, 2.54mm, Vertical Through Hole, 24 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and features two rows of contacts totaling 24 positions. It is compatible with various types of strips including TSW, MTSW, and ESQ. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This socket has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with TSW or ESQ connectors. The operating temperature range is from -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 mating cycles with a gold plating of 10µ". The product is RoHS compliant and lead-free solderable, suitable for wave soldering only. It is important to note that some lengths, styles, and options may be non-standard and non-returnable.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 24 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T2783 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 24 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |