Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-112-23-S-S

Description
CONN SOCKET 12POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 12POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-112-23-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-112-23-S-S
CONN SOCKET 12POS 0.1 GOLD PCB

CONN SOCKET 12POS 0.1 GOLD PCB

Supplier's Site
Header, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 91P9891 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
91P9891
Header, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 91P9891
HEADER, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-112-23-S-S 91P9891
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details