Samtec Inc. PCB Sockets ESQ-112-13-G-S

Description
Samtec ESQ-112-13-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-112-13-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081237 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081237
PCB Sockets 2081237
Samtec ESQ-112-13-G-S PCB Socket

Samtec ESQ-112-13-G-S PCB Socket

Supplier's Site
PCB Sockets - 2081236 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081236
PCB Sockets 2081236
Samtec ESQ-112-13-G-S PCB Socket

Samtec ESQ-112-13-G-S PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-112-13-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-112-13-G-S
CONN SOCKET 12POS 0.1 GOLD PCB

CONN SOCKET 12POS 0.1 GOLD PCB

Supplier's Site
Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Connector Systems Samtec - 91P9863 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Connector Systems Samtec
91P9863
Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Connector Systems Samtec 91P9863
CONNECTOR, RCPT, 12POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081237 ESQ-112-13-G-S 91P9863
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Vertical
Termination Solder Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data