Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-112-12-S-D-LL

Description
CONN SOCKET 24POS 0.1 GOLD PCB
Description
CONN SOCKET 24POS 0.1 GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 24 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is available in both solder tail (ESW) and square tail (ESQ) configurations. The connector is rated for a current of 5.2 A per pin for the ESW type and 5.7 A per pin for the ESQ type, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze. The product is RoHS compliant and lead-free solderable, suitable for wave soldering only. This connector is ideal for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 24 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is available in both solder tail (ESW) and square tail (ESQ) configurations. The connector is rated for a current of 5.2 A per pin for the ESW type and 5.7 A per pin for the ESQ type, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze. The product is RoHS compliant and lead-free solderable, suitable for wave soldering only. This connector is ideal for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-112-12-S-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-112-12-S-D-LL
CONN SOCKET 24POS 0.1 GOLD PCB

CONN SOCKET 24POS 0.1 GOLD PCB

Supplier's Site
Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 91P9857 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
91P9857
Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 91P9857
HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-112-12-S-D-LL 91P9857
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Kinked Pin, Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products