Samtec Inc. PCB Sockets ESQ-112-12-G-D

Description
Samtec ESQ-112-12-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-112-12-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081235 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081235
PCB Sockets 2081235
Samtec ESQ-112-12-G-D PCB Socket

Samtec ESQ-112-12-G-D PCB Socket

Supplier's Site
PCB Sockets - 2081234 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081234
PCB Sockets 2081234
Samtec ESQ-112-12-G-D PCB Socket

Samtec ESQ-112-12-G-D PCB Socket

Supplier's Site
 - ESQ-112-12-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, 2X12 Position, Elevated; Connector Systems Samtec - 91P9850 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X12 Position, Elevated; Connector Systems Samtec
91P9850
Socket, 2.54Mm, 2X12 Position, Elevated; Connector Systems Samtec 91P9850
SOCKET, 2.54MM, 2X12 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X12 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-112-12-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-112-12-G-D
CONN SOCKET 24POS 0.1 GOLD PCB

CONN SOCKET 24POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081235 ESQ-112-12-G-D 91P9850 ESQ-112-12-G-D
Product Name PCB Sockets Socket, 2.54Mm, 2X12 Position, Elevated; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Vertical
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data