Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-111-12-S-T

Description
CONN SOCKET 33POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 33POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-111-12-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-111-12-S-T
CONN SOCKET 33POS 0.1 GOLD PCB

CONN SOCKET 33POS 0.1 GOLD PCB

Supplier's Site
Header, 33 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 91P9764 - Newark, An Avnet Company
Chicago, IL, United States
Header, 33 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
91P9764
Header, 33 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 91P9764
HEADER, 33 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:33Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 33 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:33Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-111-12-S-T 91P9764
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 33 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2432-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers