Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-110-59-G-T

Description
Win Source Part Number: 1224619-ESQ-110-59-G -T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: ESQ Number of Positions: 30 Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 550VAC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.280" (7.11mm) Insulation Height: 0.635" (16.13mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 5.7A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ESQ-110
Request a Quote Datasheet
Description
Win Source Part Number: 1224619-ESQ-110-59-G -T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: ESQ Number of Positions: 30 Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 550VAC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.280" (7.11mm) Insulation Height: 0.635" (16.13mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 5.7A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ESQ-110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1224619-ESQ-110-59-G-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1224619-ESQ-110-59-G-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1224619-ESQ-110-59-G-T
Win Source Part Number: 1224619-ESQ-110-59-G -T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: ESQ Number of Positions: 30 Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 550VAC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.280" (7.11mm) Insulation Height: 0.635" (16.13mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 5.7A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ESQ-110

Win Source Part Number: 1224619-ESQ-110-59-G-T
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: ESQ
Number of Positions: 30
Connector Type: Elevated Socket
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 550VAC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.280" (7.11mm)
Insulation Height: 0.635" (16.13mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5.7A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ESQ-110

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-ESQ-110-59-G-T
Electronic Connector 315-ESQ-110-59-G-T
CONN SOCKET 30POS 0.1 GOLD PCB Product overview: ESQ-110-59-G-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQ-110-59-G-T can be used for catalog matching and distributor lookup.

CONN SOCKET 30POS 0.1 GOLD PCB Product overview: ESQ-110-59-G-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQ-110-59-G-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 30 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 38AC7007 - Newark, An Avnet Company
Chicago, IL, United States
Header, 30 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
38AC7007
Header, 30 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 38AC7007
HEADER, 30 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 30 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-110-59-G-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-110-59-G-T
CONN SOCKET 30POS 0.1 GOLD PCB

CONN SOCKET 30POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1224619-ESQ-110-59-G-T 315-ESQ-110-59-G-T 38AC7007 ESQ-110-59-G-T
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Electronic Connector Header, 30 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder Solder Solder
Mounting Through Hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAB1B1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details