Samtec Inc. PCB Sockets ESQ-110-24-T-D

Description
Samtec ESQ-110-24-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-110-24-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081230 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081230
PCB Sockets 2081230
Samtec ESQ-110-24-T-D PCB Socket

Samtec ESQ-110-24-T-D PCB Socket

Supplier's Site
PCB Sockets - 2081229 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081229
PCB Sockets 2081229
Samtec ESQ-110-24-T-D PCB Socket

Samtec ESQ-110-24-T-D PCB Socket

Supplier's Site
 - ESQ-110-24-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Connector, 20Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec - 85AC1751 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 20Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec
85AC1751
Connector, 20Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec 85AC1751
CONNECTOR, 20POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, 20POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec - 91P9670 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
91P9670
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec 91P9670
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-110-24-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-110-24-T-D
CONN SOCKET 20POS 0.1 TIN PCB

CONN SOCKET 20POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081230 ESQ-110-24-T-D 85AC1751 91P9670 ESQ-110-24-T-D
Product Name PCB Sockets Connector, 20Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Vertical
Termination Solder Through Hole Solder
Mounting Through hole Through Hole Mount Through Hole
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data