Samtec Inc. PCB Sockets ESQ-110-14-G-S

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-110-14-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 1801402 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801402
PCB Sockets 1801402
Samtec ESQ-110-14-G-S PCB Socket

Samtec ESQ-110-14-G-S PCB Socket

Supplier's Site
PCB Sockets - 1801814 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801814
PCB Sockets 1801814
Samtec ESQ-110-14-G-S PCB Socket

Samtec ESQ-110-14-G-S PCB Socket

Supplier's Site
Socket, 2.54Mm, 1X10 Position, Elevated; Connector Systems Samtec - 91P9638 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X10 Position, Elevated; Connector Systems Samtec
91P9638
Socket, 2.54Mm, 1X10 Position, Elevated; Connector Systems Samtec 91P9638
SOCKET, 2.54MM, 1X10 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 1X10 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 01AC1824 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
01AC1824
Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 01AC1824
CONNECTOR, RCPT, 10POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-110-14-G-S 1801402 91P9638 01AC1824
Product Name PCB Sockets Socket, 2.54Mm, 1X10 Position, Elevated; Connector Systems Samtec Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products