Samtec Inc. PCB Sockets ESQ-110-13-L-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-110-13-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 1976509 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976509
PCB Sockets 1976509
Samtec ESQ-110-13-L-D PCB Socket

Samtec ESQ-110-13-L-D PCB Socket

Supplier's Site
PCB Sockets - 1976511 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976511
PCB Sockets 1976511
Samtec ESQ-110-13-L-D PCB Socket

Samtec ESQ-110-13-L-D PCB Socket

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec - 84T2711 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
84T2711
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec 84T2711
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-110-13-L-D 1976509 84T2711
Product Name PCB Sockets Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Headers, Receptacles, Female Sockets - A3220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details