Samtec Inc. PCB Sockets ESQ-110-12-G-S

Description
Samtec ESQ-110-12-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-110-12-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081216 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081216
PCB Sockets 2081216
Samtec ESQ-110-12-G-S PCB Socket

Samtec ESQ-110-12-G-S PCB Socket

Supplier's Site
PCB Sockets - 2081215 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081215
PCB Sockets 2081215
Samtec ESQ-110-12-G-S PCB Socket

Samtec ESQ-110-12-G-S PCB Socket

Supplier's Site
 - ESQ-110-12-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-110-12-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-110-12-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-110-12-G-S
CONN SOCKET 10POS 0.1 GOLD PCB

CONN SOCKET 10POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 1X10 Position, Elevated; Connector Systems Samtec - 91P9610 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X10 Position, Elevated; Connector Systems Samtec
91P9610
Socket, 2.54Mm, 1X10 Position, Elevated; Connector Systems Samtec 91P9610
SOCKET, 2.54MM, 1X10 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 1X10 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081216 ESQ-110-12-G-S ESQ-110-12-G-S 91P9610
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X10 Position, Elevated; Connector Systems Samtec
Geometry Straight; Vertical
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-185292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details