Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 24 Position; Connector Systems Samtec ESQ-108-24-G-T

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 24 Position; Connector Systems Samtec - 84T2667 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 24 Position; Connector Systems Samtec
84T2667
Socket, 2.54Mm, Vertical Through Hole, 24 Position; Connector Systems Samtec 84T2667
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2667
Product Name Socket, 2.54Mm, Vertical Through Hole, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069524-041402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
Terminal Block Wire Ferrules - 1920-1826-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Board-to-board link - 2061-901/034-000 - WAGO
Specs
Connector Type Board to Board Connector
View Details
3 suppliers