Samtec Inc. Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-108-13-S-S

Description
HEADER, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 91P9381 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
91P9381
Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 91P9381
HEADER, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P9381
Product Name Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers