The Socket, 2.54mm, Vertical Through Hole, 16 Position (part number 84T2656) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 16 contacts. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The socket is RoHS compliant and lead-free solderable, suitable for wave soldering only. It has a contact resistance of 10 mΩ and a maximum cycle rating of 100 with 10µ" gold plating. This product is ideal for applications requiring reliable connections in compact spaces.
.100 PC104 Elevated Skt Strip
CONN SOCKET 16POS 0.1 GOLD PCB
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 16 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-108-13-L-D | ESQ-108-13-L-D | 84T2656 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Vertical Through Hole, 16 Position; Connector Systems Samtec | |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Termination | Solder | ||
| Mounting | Through Hole | Through Hole Mount |