Samtec Inc. PCB Sockets ESQ-108-13-G-S

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-108-13-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 2081197 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081197
PCB Sockets 2081197
Samtec ESQ-108-13-G-S PCB Socket

Samtec ESQ-108-13-G-S PCB Socket

Supplier's Site
PCB Sockets - 2081196 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081196
PCB Sockets 2081196
Samtec ESQ-108-13-G-S PCB Socket

Samtec ESQ-108-13-G-S PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-108-13-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-108-13-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-108-13-G-S
CONN SOCKET 8POS 0.1 GOLD PCB

CONN SOCKET 8POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 1X8 Position, Elevated; Connector Systems Samtec - 91P9377 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X8 Position, Elevated; Connector Systems Samtec
91P9377
Socket, 2.54Mm, 1X8 Position, Elevated; Connector Systems Samtec 91P9377
SOCKET, 2.54MM, 1X8 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 2.54MM, 1X8 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, 8Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec - 85AC1750 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 8Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec
85AC1750
Connector, 8Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec 85AC1750
CONNECTOR, 8POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, 8POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-108-13-G-S 2081197 ESQ-108-13-G-S 91P9377 85AC1750
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X8 Position, Elevated; Connector Systems Samtec Connector, 8Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec
Geometry Straight; Vertical
Termination Solder Solder SolderRoHS Compliant: Yes Through Hole
Mounting Through hole Through Hole Through Hole Mount
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150514 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Nano Strip Connectors - A79043-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details