Samtec Inc. PCB Sockets ESQ-108-13-G-D

Description
Samtec ESQ-108-13-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-108-13-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081195 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081195
PCB Sockets 2081195
Samtec ESQ-108-13-G-D PCB Socket

Samtec ESQ-108-13-G-D PCB Socket

Supplier's Site
PCB Sockets - 2081194 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081194
PCB Sockets 2081194
Samtec ESQ-108-13-G-D PCB Socket

Samtec ESQ-108-13-G-D PCB Socket

Supplier's Site
 - ESQ-108-13-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, 2X8 Position, Elevated; Connector Systems Samtec - 67P3929 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X8 Position, Elevated; Connector Systems Samtec
67P3929
Socket, 2.54Mm, 2X8 Position, Elevated; Connector Systems Samtec 67P3929
SOCKET, 2.54MM, 2X8 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X8 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, 16Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec - 85AC1749 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 16Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec
85AC1749
Connector, 16Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec 85AC1749
CONNECTOR, 16POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, 16POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-108-13-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-108-13-G-D
CONN SOCKET 16POS 0.1 GOLD PCB

CONN SOCKET 16POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081195 ESQ-108-13-G-D 67P3929 85AC1749 ESQ-108-13-G-D
Product Name PCB Sockets Socket, 2.54Mm, 2X8 Position, Elevated; Connector Systems Samtec Connector, 16Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Vertical
Termination Solder Through Hole Solder
Mounting Through hole Through Hole Mount Through Hole
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details