Samtec Inc. PCB Sockets ESQ-108-12-T-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-108-12-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 2081192 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081192
PCB Sockets 2081192
Samtec ESQ-108-12-T-D PCB Socket

Samtec ESQ-108-12-T-D PCB Socket

Supplier's Site
PCB Sockets - 2081193 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081193
PCB Sockets 2081193
Samtec ESQ-108-12-T-D PCB Socket

Samtec ESQ-108-12-T-D PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-108-12-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-108-12-T-D
CONN SOCKET 16POS 0.1 TIN PCB

CONN SOCKET 16POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 16 Position; Connector Systems Samtec - 51P3304 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 16 Position; Connector Systems Samtec
51P3304
Socket, 2.54Mm, Vertical Through Hole, 16 Position; Connector Systems Samtec 51P3304
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-108-12-T-D 2081192 ESQ-108-12-T-D 51P3304
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 16 Position; Connector Systems Samtec
Geometry Straight; Vertical
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data