Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-107-37-G-S

Description
CONN SOCKET 7POS 0.1 GOLD PCB
Description
CONN SOCKET 7POS 0.1 GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 7 Contacts, 1 Row, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a single row with seven contacts and a pitch spacing of 2.54 mm. The connector is RoHS compliant and suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze, with plating options available in gold or tin over nickel. The current rating is 5.7 A per pin when two pins are powered, and it has a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is designed for standard insertion force applications and is compatible with various connector systems.

Datasheet Summary
Powered by GS/AI

The Header, 7 Contacts, 1 Row, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a single row with seven contacts and a pitch spacing of 2.54 mm. The connector is RoHS compliant and suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze, with plating options available in gold or tin over nickel. The current rating is 5.7 A per pin when two pins are powered, and it has a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is designed for standard insertion force applications and is compatible with various connector systems.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-107-37-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-107-37-G-S
CONN SOCKET 7POS 0.1 GOLD PCB

CONN SOCKET 7POS 0.1 GOLD PCB

Supplier's Site
Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 91P9306 - Newark, An Avnet Company
Chicago, IL, United States
Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
91P9306
Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 91P9306
HEADER, 7 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 7 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-107-37-G-S 91P9306
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - CLB.M26.GLLGZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
2 suppliers