Samtec Inc. Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-107-33-G-D-LL

Description
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 91P9282 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
91P9282
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 91P9282
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-107-33-G-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-107-33-G-D-LL
CONN SOCKET 14POS 0.1 GOLD PCB

CONN SOCKET 14POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 91P9282 ESQ-107-33-G-D-LL
Product Name Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Kinked Pin, Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAMKV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details