Samtec Inc. Header, 21 Contact, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-107-23-S-T

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-107-23-S-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Header, 21 Contact, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 91P9268 - Newark, An Avnet Company
Chicago, IL, United States
Header, 21 Contact, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
91P9268
Header, 21 Contact, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 91P9268
HEADER, 21 CONTACT, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 21 CONTACT, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-107-23-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-107-23-S-T
CONN SOCKET 21POS 0.1 GOLD PCB

CONN SOCKET 21POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-107-23-S-T 91P9268 ESQ-107-23-S-T
Product Name Header, 21 Contact, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Headers, Plugs and Sockets - 1920-1322-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers