Samtec Inc. Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-106-34-S-D

Description
HEADER, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 91P9173 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
91P9173
Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 91P9173
HEADER, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-106-34-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-106-34-S-D
CONN SOCKET 12POS 0.1 GOLD PCB

CONN SOCKET 12POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 91P9173 ESQ-106-34-S-D
Product Name Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1368-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Female connector/socket - 231-2305/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers