Samtec ESQ-106-14-G-D PCB Socket
Samtec ESQ-106-14-G-D PCB Socket
.100 PC104 Elevated Skt Strip
SOCKET, 2.54MM, 2X6 POSITION, ELEVATED; Connector Systems:Board-to-Boa
CONNECTOR, 12POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:12Contacts;
CONN SOCKET 12POS 0.1 GOLD PCB
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1976507 | ESQ-106-14-G-D | 91P9127 | 85AC1745 | ESQ-106-14-G-D |
| Product Name | PCB Sockets | Socket, 2.54Mm, 2X6 Position, Elevated; Connector Systems Samtec | Connector, 12Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Through Hole | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |