HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM ROHS COMPLIANT: YES
CONN SOCKET 6POS 0.1 GOLD PCB
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91P9105 | 68AJ1593 | ESQ-106-12-G-S-LL |
| Product Name | Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec | Connector, Rcpt, 6Pos, 1Row, 2.54Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole Mount | Through Hole | |
| Termination | Kinked Pin, Solder |