Manufacturer: Samtec Inc.
Win Source Part Number: 918713-ESQ-106-12-G-
Series: ESQ
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: ESQ-106
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN SOCKET 12POS 0.1 GOLD PCB Product overview: ESQ-106-12-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQ-106-12-G-D can be used for catalog matching and distributor lookup.
.100 PC104 Elevated Skt Strip
Samtec ESQ-106-12-G-D PCB Socket
Samtec ESQ-106-12-G-D PCB Socket
SOCKET, 2.54MM, 2X6 POSITION, ELEVATED; Connector Systems:Board-to-Boa
CONN SOCKET 12POS 0.1 GOLD PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 918713-ESQ-106-12-G-D | 315-ESQ-106-12-G-D | ESQ-106-12-G-D | 1804548 | 48P5291 | ESQ-106-12-G-D |
| Product Name | Rectangular Connectors - ESQ-106-12-G-D | Electronic Connector | PCB Sockets | Socket, 2.54Mm, 2X6 Position, Elevated; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Mounting | Through Hole | Through hole | Through Hole Mount | Through Hole | ||
| Termination | Solder | Solder | Solder | |||
| Voltage Rating | 550 volts | 225 volts | 550 volts |