Samtec Inc. PCB Sockets ESQ-105-24-L-D

Description
Samtec ESQ-105-24-L-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-105-24-L-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081161 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081161
PCB Sockets 2081161
Samtec ESQ-105-24-L-D PCB Socket

Samtec ESQ-105-24-L-D PCB Socket

Supplier's Site
PCB Sockets - 2081160 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081160
PCB Sockets 2081160
Samtec ESQ-105-24-L-D PCB Socket

Samtec ESQ-105-24-L-D PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-105-24-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-105-24-L-D
CONN SOCKET 10POS 0.1 GOLD PCB

CONN SOCKET 10POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec - 84T2577 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec
84T2577
Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec 84T2577
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081161 ESQ-105-24-L-D 84T2577
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec
Geometry Straight; Vertical
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data