Samtec Inc. PCB Sockets ESQ-105-23-T-D

Description
Samtec ESQ-105-23-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-105-23-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1976628 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976628
PCB Sockets 1976628
Samtec ESQ-105-23-T-D PCB Socket

Samtec ESQ-105-23-T-D PCB Socket

Supplier's Site
 - ESQ-105-23-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec - 91P8995 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec
91P8995
Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec 91P8995
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Vertical Tht, 10Way Rohs Compliant Samtec - 29AJ5821 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 10Way Rohs Compliant Samtec
29AJ5821
Socket, 2.54Mm, Vertical Tht, 10Way Rohs Compliant Samtec 29AJ5821
SOCKET, 2.54MM, VERTICAL THT, 10WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, VERTICAL THT, 10WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1976628 ESQ-105-23-T-D 91P8995 29AJ5821
Product Name PCB Sockets Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec Socket, 2.54Mm, Vertical Tht, 10Way Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers