The Socket, 2.54mm, Vertical Through Hole, 5 Position (part number 91P8972) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with five contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The socket has a contact resistance of 10 mΩ and is RoHS compliant. It is also lead-free solderable, specifically for wave soldering. The product is recognized for its quality and is suitable for various applications, including PC/104 connectors.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 5 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 91P8972 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |