Samtec ESQ-105-13-G-D PCB Socket
Samtec ESQ-105-13-G-D PCB Socket
.100 PC104 Elevated Skt Strip
SOCKET, 2.54MM, 2X5 POSITION, ELEVATED; Connector Systems:Board-to-Boa
Board-To-Board Connector, Elevated, ESQ Series, Solder, Receptacle, 10, 2.54 mm RoHS Compliant: Yes
CONN SOCKET 10POS 0.1 GOLD PCB
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1800278 | ESQ-105-13-G-D | 91P8959 | 69W8864 | ESQ-105-13-G-D |
| Product Name | PCB Sockets | Socket, 2.54Mm, 2X5 Position, Elevated; Connector Systems Samtec | Board-To-Board Connector, Elevated, Esq Series, Solder, Receptacle, 10, 2.54 Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 225 volts | 550 volts |